POT, ANTILOG, 10K, 0.1W, KNURLED; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 80AH4584 |
| Product Name | Pot, Antilog, 10K, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies |
| Configuration | Single Resistor |