TT Electronics Pot, Linear, 10K, 0.2W, Knurled; Track Resistance Tt Electronics/bi Technologies P163G200QSC19B103

Description
POT, LINEAR, 10K, 0.2W, KNURLED; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Description
POT, LINEAR, 10K, 0.2W, KNURLED; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, Linear, 10K, 0.2W, Knurled; Track Resistance Tt Electronics/bi Technologies - 80AH4574 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Linear, 10K, 0.2W, Knurled; Track Resistance Tt Electronics/bi Technologies
80AH4574
Pot, Linear, 10K, 0.2W, Knurled; Track Resistance Tt Electronics/bi Technologies 80AH4574
POT, LINEAR, 10K, 0.2W, KNURLED; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POT, LINEAR, 10K, 0.2W, KNURLED; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 80AH4574
Product Name Pot, Linear, 10K, 0.2W, Knurled; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data