TT Electronics Pot, Antilog, 5K, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies P163G200QSA19C502

Description
POT, ANTILOG, 5K, 0.1W, KNURLED; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Description
POT, ANTILOG, 5K, 0.1W, KNURLED; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, Antilog, 5K, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies - 80AH4550 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Antilog, 5K, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies
80AH4550
Pot, Antilog, 5K, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies 80AH4550
POT, ANTILOG, 5K, 0.1W, KNURLED; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POT, ANTILOG, 5K, 0.1W, KNURLED; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 80AH4550
Product Name Pot, Antilog, 5K, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details