TT Electronics Pot, Linear, 50K, 0.2W, Knurled; Track Resistance Tt Electronics/bi Technologies P163G200QSA19B503

Description
POT, LINEAR, 50K, 0.2W, KNURLED; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Description
POT, LINEAR, 50K, 0.2W, KNURLED; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, Linear, 50K, 0.2W, Knurled; Track Resistance Tt Electronics/bi Technologies - 80AH4541 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Linear, 50K, 0.2W, Knurled; Track Resistance Tt Electronics/bi Technologies
80AH4541
Pot, Linear, 50K, 0.2W, Knurled; Track Resistance Tt Electronics/bi Technologies 80AH4541
POT, LINEAR, 50K, 0.2W, KNURLED; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POT, LINEAR, 50K, 0.2W, KNURLED; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 80AH4541
Product Name Pot, Linear, 50K, 0.2W, Knurled; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details