TT Electronics Pot, Audio, 10K, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies P163G200QSA19A103

Description
POT, AUDIO, 10K, 0.1W, KNURLED; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Description
POT, AUDIO, 10K, 0.1W, KNURLED; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, Audio, 10K, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies - 80AH4524 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Audio, 10K, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies
80AH4524
Pot, Audio, 10K, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies 80AH4524
POT, AUDIO, 10K, 0.1W, KNURLED; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POT, AUDIO, 10K, 0.1W, KNURLED; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 80AH4524
Product Name Pot, Audio, 10K, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Audio / Video
Mounting / Packaging Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details