TT Electronics Pot, Audio, 500K, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies P163G100QSC19D504

Description
POT, AUDIO, 500K, 0.1W, KNURLED; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
Description
POT, AUDIO, 500K, 0.1W, KNURLED; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, Audio, 500K, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies - 80AH4482 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Audio, 500K, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies
80AH4482
Pot, Audio, 500K, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies 80AH4482
POT, AUDIO, 500K, 0.1W, KNURLED; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

POT, AUDIO, 500K, 0.1W, KNURLED; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 80AH4482
Product Name Pot, Audio, 500K, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Audio / Video
Mounting / Packaging Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers