TT Electronics Pot, Audio, 1M, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies P163G100QSC19D105

Description
POT, AUDIO, 1M, 0.1W, KNURLED; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 30%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Description
POT, AUDIO, 1M, 0.1W, KNURLED; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 30%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, Audio, 1M, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies - 80AH4476 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Audio, 1M, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies
80AH4476
Pot, Audio, 1M, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies 80AH4476
POT, AUDIO, 1M, 0.1W, KNURLED; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 30%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POT, AUDIO, 1M, 0.1W, KNURLED; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 30%; Product Range:P163 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 80AH4476
Product Name Pot, Audio, 1M, 0.1W, Knurled; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Audio / Video
Mounting / Packaging Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details