TT Electronics Pot, 200K, 0.1W, Antilog; Track Resistance Tt Electronics/bi Technologies P161K101QSC25C204

Description
POT, 200K, 0.1W, ANTILOG; Track Resistance:200kohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Description
POT, 200K, 0.1W, ANTILOG; Track Resistance:200kohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, 200K, 0.1W, Antilog; Track Resistance Tt Electronics/bi Technologies - 77AH3362 - Newark, An Avnet Company
Chicago, IL, United States
Pot, 200K, 0.1W, Antilog; Track Resistance Tt Electronics/bi Technologies
77AH3362
Pot, 200K, 0.1W, Antilog; Track Resistance Tt Electronics/bi Technologies 77AH3362
POT, 200K, 0.1W, ANTILOG; Track Resistance:200kohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POT, 200K, 0.1W, ANTILOG; Track Resistance:200kohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH3362
Product Name Pot, 200K, 0.1W, Antilog; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers