TT Electronics Pot, 50K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies P161K101QSA25A503

Description
POT, 50K, 0.1W, LOG / AUDIO; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Description
POT, 50K, 0.1W, LOG / AUDIO; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, 50K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies - 77AH3224 - Newark, An Avnet Company
Chicago, IL, United States
Pot, 50K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies
77AH3224
Pot, 50K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies 77AH3224
POT, 50K, 0.1W, LOG / AUDIO; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POT, 50K, 0.1W, LOG / AUDIO; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH3224
Product Name Pot, 50K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Audio / Video
Mounting / Packaging Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers