POT, 20K, 0.1W, LOG / AUDIO; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 77AH3221 |
| Product Name | Pot, 20K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies |
| Configuration | Single Resistor |
| Category / Application | Audio / Video |
| Mounting / Packaging | Panel Mount (Bushing) |