TT Electronics Pot, 1M, 0.1W, Antilog; Track Resistance Tt Electronics/bi Technologies P161K101PSN25C105

Description
POT, 1M, 0.1W, ANTILOG; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:100mW; Resistance Tolerance:± 30%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Description
POT, 1M, 0.1W, ANTILOG; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:100mW; Resistance Tolerance:± 30%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, 1M, 0.1W, Antilog; Track Resistance Tt Electronics/bi Technologies - 77AH3119 - Newark, An Avnet Company
Chicago, IL, United States
Pot, 1M, 0.1W, Antilog; Track Resistance Tt Electronics/bi Technologies
77AH3119
Pot, 1M, 0.1W, Antilog; Track Resistance Tt Electronics/bi Technologies 77AH3119
POT, 1M, 0.1W, ANTILOG; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:100mW; Resistance Tolerance:± 30%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POT, 1M, 0.1W, ANTILOG; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:100mW; Resistance Tolerance:± 30%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH3119
Product Name Pot, 1M, 0.1W, Antilog; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data