TT Electronics Pot, 2K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies P161K101PSN25B202

Description
POT, 2K, 0.2W, LINEAR; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:1RoHS Compliant: Yes
Description
POT, 2K, 0.2W, LINEAR; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:1RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, 2K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies - 77AH3110 - Newark, An Avnet Company
Chicago, IL, United States
Pot, 2K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies
77AH3110
Pot, 2K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies 77AH3110
POT, 2K, 0.2W, LINEAR; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:1RoHS Compliant: Yes

POT, 2K, 0.2W, LINEAR; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:1RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH3110
Product Name Pot, 2K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details