TT Electronics Pot, 1M, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies P161K100PSN20A105

Description
POT, 1M, 0.1W, LOG / AUDIO; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 30%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Description
POT, 1M, 0.1W, LOG / AUDIO; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 30%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, 1M, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies - 77AH2699 - Newark, An Avnet Company
Chicago, IL, United States
Pot, 1M, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies
77AH2699
Pot, 1M, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies 77AH2699
POT, 1M, 0.1W, LOG / AUDIO; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 30%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POT, 1M, 0.1W, LOG / AUDIO; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 30%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH2699
Product Name Pot, 1M, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Audio / Video
Mounting / Packaging Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers