TT Electronics Pot, 1M, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies P161G201QSC25D105

Description
POT, 1M, 0.1W, LOG / AUDIO; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 30%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Description
POT, 1M, 0.1W, LOG / AUDIO; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 30%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, 1M, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies - 77AH2649 - Newark, An Avnet Company
Chicago, IL, United States
Pot, 1M, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies
77AH2649
Pot, 1M, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies 77AH2649
POT, 1M, 0.1W, LOG / AUDIO; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 30%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POT, 1M, 0.1W, LOG / AUDIO; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 30%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH2649
Product Name Pot, 1M, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Audio / Video
Mounting / Packaging Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Adjustable Resistors - 2274839 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 0.4700 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details