TT Electronics Pot, 500K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies P161G201QSC20D504

Description
POT, 500K, 0.1W, LOG / AUDIO; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Description
POT, 500K, 0.1W, LOG / AUDIO; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, 500K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies - 77AH2615 - Newark, An Avnet Company
Chicago, IL, United States
Pot, 500K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies
77AH2615
Pot, 500K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies 77AH2615
POT, 500K, 0.1W, LOG / AUDIO; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POT, 500K, 0.1W, LOG / AUDIO; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH2615
Product Name Pot, 500K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Audio / Video
Mounting / Packaging Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers