TT Electronics Pot, 10K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies P161G201QSA25D103

Description
POT, 10K, 0.1W, LOG / AUDIO; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Description
POT, 10K, 0.1W, LOG / AUDIO; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, 10K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies - 77AH2527 - Newark, An Avnet Company
Chicago, IL, United States
Pot, 10K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies
77AH2527
Pot, 10K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies 77AH2527
POT, 10K, 0.1W, LOG / AUDIO; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POT, 10K, 0.1W, LOG / AUDIO; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH2527
Product Name Pot, 10K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Audio / Video
Mounting / Packaging Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details