TT Electronics Pot, 20K, 0.1W, Antilog; Track Resistance Tt Electronics/bi Technologies P161G201QSA25C203

Description
POT, 20K, 0.1W, ANTILOG; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Description
POT, 20K, 0.1W, ANTILOG; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, 20K, 0.1W, Antilog; Track Resistance Tt Electronics/bi Technologies - 77AH2521 - Newark, An Avnet Company
Chicago, IL, United States
Pot, 20K, 0.1W, Antilog; Track Resistance Tt Electronics/bi Technologies
77AH2521
Pot, 20K, 0.1W, Antilog; Track Resistance Tt Electronics/bi Technologies 77AH2521
POT, 20K, 0.1W, ANTILOG; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POT, 20K, 0.1W, ANTILOG; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH2521
Product Name Pot, 20K, 0.1W, Antilog; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details