TT Electronics Pot, 1M, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies P161G201QSA25B105

Description
POT, 1M, 0.2W, LINEAR; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 30%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:2RoHS Compliant: Yes
Description
POT, 1M, 0.2W, LINEAR; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 30%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:2RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, 1M, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies - 77AH2509 - Newark, An Avnet Company
Chicago, IL, United States
Pot, 1M, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies
77AH2509
Pot, 1M, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies 77AH2509
POT, 1M, 0.2W, LINEAR; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 30%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:2RoHS Compliant: Yes

POT, 1M, 0.2W, LINEAR; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 30%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:2RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH2509
Product Name Pot, 1M, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details