TT Electronics Pot, 200K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies P161G201PSN25D204

Description
POT, 200K, 0.1W, LOG / AUDIO; Track Resistance:200kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Description
POT, 200K, 0.1W, LOG / AUDIO; Track Resistance:200kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, 200K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies - 77AH2412 - Newark, An Avnet Company
Chicago, IL, United States
Pot, 200K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies
77AH2412
Pot, 200K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies 77AH2412
POT, 200K, 0.1W, LOG / AUDIO; Track Resistance:200kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POT, 200K, 0.1W, LOG / AUDIO; Track Resistance:200kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH2412
Product Name Pot, 200K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Audio / Video
Mounting / Packaging Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers