TT Electronics Pot, 200K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies P161G201PSN20D204

Description
POT, 200K, 0.1W, LOG / AUDIO; Track Resistance:200kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Description
POT, 200K, 0.1W, LOG / AUDIO; Track Resistance:200kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, 200K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies - 77AH2372 - Newark, An Avnet Company
Chicago, IL, United States
Pot, 200K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies
77AH2372
Pot, 200K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies 77AH2372
POT, 200K, 0.1W, LOG / AUDIO; Track Resistance:200kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POT, 200K, 0.1W, LOG / AUDIO; Track Resistance:200kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH2372
Product Name Pot, 200K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Audio / Video
Mounting / Packaging Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details