TT Electronics Pot, 10K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies P161G200QSC30D103

Description
POT, 10K, 0.1W, LOG / AUDIO; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Description
POT, 10K, 0.1W, LOG / AUDIO; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, 10K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies - 77AH2327 - Newark, An Avnet Company
Chicago, IL, United States
Pot, 10K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies
77AH2327
Pot, 10K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies 77AH2327
POT, 10K, 0.1W, LOG / AUDIO; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POT, 10K, 0.1W, LOG / AUDIO; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH2327
Product Name Pot, 10K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Audio / Video
Mounting / Packaging Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details