TT Electronics Pot, 200K, 0.1W, Antilog; Track Resistance Tt Electronics/bi Technologies P161G200QSC30C204

Description
POT, 200K, 0.1W, ANTILOG; Track Resistance:200kohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Description
POT, 200K, 0.1W, ANTILOG; Track Resistance:200kohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, 200K, 0.1W, Antilog; Track Resistance Tt Electronics/bi Technologies - 77AH2322 - Newark, An Avnet Company
Chicago, IL, United States
Pot, 200K, 0.1W, Antilog; Track Resistance Tt Electronics/bi Technologies
77AH2322
Pot, 200K, 0.1W, Antilog; Track Resistance Tt Electronics/bi Technologies 77AH2322
POT, 200K, 0.1W, ANTILOG; Track Resistance:200kohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POT, 200K, 0.1W, ANTILOG; Track Resistance:200kohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH2322
Product Name Pot, 200K, 0.1W, Antilog; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details