TT Electronics Pot, 5K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies P161G200QSC30B502

Description
POT, 5K, 0.2W, LINEAR; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:2RoHS Compliant: Yes
Description
POT, 5K, 0.2W, LINEAR; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:2RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, 5K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies - 77AH2313 - Newark, An Avnet Company
Chicago, IL, United States
Pot, 5K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies
77AH2313
Pot, 5K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies 77AH2313
POT, 5K, 0.2W, LINEAR; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:2RoHS Compliant: Yes

POT, 5K, 0.2W, LINEAR; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:2RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH2313
Product Name Pot, 5K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details