TT Electronics Pot, 500K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies P161G200QSC30A504

Description
POT, 500K, 0.1W, LOG / AUDIO; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Description
POT, 500K, 0.1W, LOG / AUDIO; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, 500K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies - 77AH2305 - Newark, An Avnet Company
Chicago, IL, United States
Pot, 500K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies
77AH2305
Pot, 500K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies 77AH2305
POT, 500K, 0.1W, LOG / AUDIO; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POT, 500K, 0.1W, LOG / AUDIO; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH2305
Product Name Pot, 500K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Audio / Video
Mounting / Packaging Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers