TT Electronics Pot, 1K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies P161G200PSN30B102

Description
POT, 1K, 0.2W, LINEAR; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:2RoHS Compliant: Yes
Description
POT, 1K, 0.2W, LINEAR; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:2RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, 1K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies - 77AH2066 - Newark, An Avnet Company
Chicago, IL, United States
Pot, 1K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies
77AH2066
Pot, 1K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies 77AH2066
POT, 1K, 0.2W, LINEAR; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:2RoHS Compliant: Yes

POT, 1K, 0.2W, LINEAR; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:2RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH2066
Product Name Pot, 1K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers