TT Electronics Pot, 1K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies P161G200PSN30A102

Description
POT, 1K, 0.1W, LOG / AUDIO; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Description
POT, 1K, 0.1W, LOG / AUDIO; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, 1K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies - 77AH2056 - Newark, An Avnet Company
Chicago, IL, United States
Pot, 1K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies
77AH2056
Pot, 1K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies 77AH2056
POT, 1K, 0.1W, LOG / AUDIO; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POT, 1K, 0.1W, LOG / AUDIO; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH2056
Product Name Pot, 1K, 0.1W, Log / Audio; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Audio / Video
Mounting / Packaging Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details