TT Electronics Pot, 50K, 0.1W, Antilog; Track Resistance Tt Electronics/bi Technologies P161G101QSC20C503

Description
POT, 50K, 0.1W, ANTILOG; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Description
POT, 50K, 0.1W, ANTILOG; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, 50K, 0.1W, Antilog; Track Resistance Tt Electronics/bi Technologies - 77AH1884 - Newark, An Avnet Company
Chicago, IL, United States
Pot, 50K, 0.1W, Antilog; Track Resistance Tt Electronics/bi Technologies
77AH1884
Pot, 50K, 0.1W, Antilog; Track Resistance Tt Electronics/bi Technologies 77AH1884
POT, 50K, 0.1W, ANTILOG; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POT, 50K, 0.1W, ANTILOG; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH1884
Product Name Pot, 50K, 0.1W, Antilog; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details