TT Electronics Pot, 20K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies P161G100QSA30B203

Description
POT, 20K, 0.2W, LINEAR; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Description
POT, 20K, 0.2W, LINEAR; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, 20K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies - 77AH1471 - Newark, An Avnet Company
Chicago, IL, United States
Pot, 20K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies
77AH1471
Pot, 20K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies 77AH1471
POT, 20K, 0.2W, LINEAR; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POT, 20K, 0.2W, LINEAR; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH1471
Product Name Pot, 20K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data