TT Electronics Pot, 5K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies P161G100QSA20B502

Description
POT, 5K, 0.2W, LINEAR; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:1RoHS Compliant: Yes
Description
POT, 5K, 0.2W, LINEAR; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:1RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, 5K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies - 77AH1393 - Newark, An Avnet Company
Chicago, IL, United States
Pot, 5K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies
77AH1393
Pot, 5K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies 77AH1393
POT, 5K, 0.2W, LINEAR; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:1RoHS Compliant: Yes

POT, 5K, 0.2W, LINEAR; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:1RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH1393
Product Name Pot, 5K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details