TT Electronics Pot, 50K, 0.1W, Antilog; Track Resistance Tt Electronics/bi Technologies P161G100PSN20C503

Description
POT, 50K, 0.1W, ANTILOG; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Description
POT, 50K, 0.1W, ANTILOG; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, 50K, 0.1W, Antilog; Track Resistance Tt Electronics/bi Technologies - 77AH1284 - Newark, An Avnet Company
Chicago, IL, United States
Pot, 50K, 0.1W, Antilog; Track Resistance Tt Electronics/bi Technologies
77AH1284
Pot, 50K, 0.1W, Antilog; Track Resistance Tt Electronics/bi Technologies 77AH1284
POT, 50K, 0.1W, ANTILOG; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POT, 50K, 0.1W, ANTILOG; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Antilog; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH1284
Product Name Pot, 50K, 0.1W, Antilog; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers