TT Electronics Pot, 1M, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies P161G100PSN20B105

Description
POT, 1M, 0.2W, LINEAR; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 30%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:1RoHS Compliant: Yes
Description
POT, 1M, 0.2W, LINEAR; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 30%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:1RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, 1M, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies - 77AH1269 - Newark, An Avnet Company
Chicago, IL, United States
Pot, 1M, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies
77AH1269
Pot, 1M, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies 77AH1269
POT, 1M, 0.2W, LINEAR; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 30%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:1RoHS Compliant: Yes

POT, 1M, 0.2W, LINEAR; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 30%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:1RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH1269
Product Name Pot, 1M, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details