TT Electronics Rotary Potentiometers, Rheostats P160KNPD-2QC25B2K

Description
2k Ohm 1 Gang Linear Panel Mount Potentiometer Detent 1 Kierros Conductive Plastic 0.2W, 1/5W PC Pins
Request a Quote Datasheet
Description
2k Ohm 1 Gang Linear Panel Mount Potentiometer Detent 1 Kierros Conductive Plastic 0.2W, 1/5W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1313-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1313-ND
Rotary Potentiometers, Rheostats 987-1313-ND
2k Ohm 1 Gang Linear Panel Mount Potentiometer Detent 1 Kierros Conductive Plastic 0.2W, 1/5W PC Pins

2k Ohm 1 Gang Linear Panel Mount Potentiometer Detent 1 Kierros Conductive Plastic 0.2W, 1/5W PC Pins

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P160KNPD-2QC25B2K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P160KNPD-2QC25B2K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KNPD-2QC25B2K
POT 2K OHM 1/5W PLASTIC LINEAR

POT 2K OHM 1/5W PLASTIC LINEAR

Supplier's Site
Rotary Potentiometer, 2Kohm, 16Mm, 20%, 200Mw; Track Resistance Tt Electronics/bi Technologies - 46M2495 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 2Kohm, 16Mm, 20%, 200Mw; Track Resistance Tt Electronics/bi Technologies
46M2495
Rotary Potentiometer, 2Kohm, 16Mm, 20%, 200Mw; Track Resistance Tt Electronics/bi Technologies 46M2495
ROTARY POTENTIOMETER, 2KOHM, 16MM, 20%, 200mW; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

ROTARY POTENTIOMETER, 2KOHM, 16MM, 20%, 200mW; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 987-1313-ND P160KNPD-2QC25B2K 46M2495
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 2Kohm, 16Mm, 20%, 200Mw; Track Resistance Tt Electronics/bi Technologies
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) ThroughHole
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details