ROTARY POT, 10K, 0.1W, THROUGH HOLE; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6mm RoHS Compliant: Yes
POT 10K OHM 1/10W PLASTIC LOG
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 85R2872 | P160KNPD-0QC15A10K |
| Product Name | Rotary Pot, 10K, 0.1W, Through Hole; Track Resistance Tt Electronics/bi Technologies | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Configuration | Single Resistor | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 20 +/- % | 20 +/- % |