TT Electronics Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KNP-4FC15B100K

Description
POT 100K OHM 1/5W PLASTIC LINEAR
Datasheet
Description
POT 100K OHM 1/5W PLASTIC LINEAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P160KNP-4FC15B100K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KNP-4FC15B100K
POT 100K OHM 1/5W PLASTIC LINEAR

POT 100K OHM 1/5W PLASTIC LINEAR

Supplier's Site
Rotary Pot, 100K, 0.2W, Panel Mount; Track Resistance Tt Electronics/bi Technologies - 85R2869 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 100K, 0.2W, Panel Mount; Track Resistance Tt Electronics/bi Technologies
85R2869
Rotary Pot, 100K, 0.2W, Panel Mount; Track Resistance Tt Electronics/bi Technologies 85R2869
ROTARY POT, 100K, 0.2W, PANEL MOUNT; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mmRoHS Compliant: Yes

ROTARY POT, 100K, 0.2W, PANEL MOUNT; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number P160KNP-4FC15B100K 85R2869
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Pot, 100K, 0.2W, Panel Mount; Track Resistance Tt Electronics/bi Technologies
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details