TT Electronics Rotary Pot, 5K, 0.2W, Panel Mount; Track Resistance Tt Electronics/bi Technologies P160KNP-3FD20B5K

Description
ROTARY POT, 5K, 0.2W, PANEL MOUNT; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Datasheet
Description
ROTARY POT, 5K, 0.2W, PANEL MOUNT; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Pot, 5K, 0.2W, Panel Mount; Track Resistance Tt Electronics/bi Technologies - 34AC9815 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 5K, 0.2W, Panel Mount; Track Resistance Tt Electronics/bi Technologies
34AC9815
Rotary Pot, 5K, 0.2W, Panel Mount; Track Resistance Tt Electronics/bi Technologies 34AC9815
ROTARY POT, 5K, 0.2W, PANEL MOUNT; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

ROTARY POT, 5K, 0.2W, PANEL MOUNT; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P160KNP-3FD20B5K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KNP-3FD20B5K
POT 5K OHM 1/5W PLASTIC LINEAR

POT 5K OHM 1/5W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 34AC9815 P160KNP-3FD20B5K
Product Name Rotary Pot, 5K, 0.2W, Panel Mount; Track Resistance Tt Electronics/bi Technologies Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Configuration Single Resistor
Mounting / Packaging Panel Mount (Bushing)
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details