TT Electronics Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KNP-1FD15B10K

Description
POT 10K OHM 1/5W PLASTIC LINEAR
Datasheet
Description
POT 10K OHM 1/5W PLASTIC LINEAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P160KNP-1FD15B10K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KNP-1FD15B10K
POT 10K OHM 1/5W PLASTIC LINEAR

POT 10K OHM 1/5W PLASTIC LINEAR

Supplier's Site
Rotary Pot, 10K, 0.2W, Panel Mount; Track Resistance Tt Electronics/bi Technologies - 85R2866 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 10K, 0.2W, Panel Mount; Track Resistance Tt Electronics/bi Technologies
85R2866
Rotary Pot, 10K, 0.2W, Panel Mount; Track Resistance Tt Electronics/bi Technologies 85R2866
ROTARY POT, 10K, 0.2W, PANEL MOUNT; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

ROTARY POT, 10K, 0.2W, PANEL MOUNT; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number P160KNP-1FD15B10K 85R2866
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Pot, 10K, 0.2W, Panel Mount; Track Resistance Tt Electronics/bi Technologies
Resistance Range 10000 ohms
Tolerance 20 +/- % 20 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers