TT Electronics Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KNP-0QC20C500K

Description
POT 500K OHM 1/10W PLASTIC R-LOG
Datasheet
Description
POT 500K OHM 1/10W PLASTIC R-LOG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P160KNP-0QC20C500K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KNP-0QC20C500K
POT 500K OHM 1/10W PLASTIC R-LOG

POT 500K OHM 1/10W PLASTIC R-LOG

Supplier's Site
Rotary Pot, 500K, 0.1W, Panel Mount; Track Resistance Tt Electronics/bi Technologies - 85R2857 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 500K, 0.1W, Panel Mount; Track Resistance Tt Electronics/bi Technologies
85R2857
Rotary Pot, 500K, 0.1W, Panel Mount; Track Resistance Tt Electronics/bi Technologies 85R2857
ROTARY POT, 500K, 0.1W, PANEL MOUNT; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Reverse Audio; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

ROTARY POT, 500K, 0.1W, PANEL MOUNT; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Reverse Audio; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number P160KNP-0QC20C500K 85R2857
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Pot, 500K, 0.1W, Panel Mount; Track Resistance Tt Electronics/bi Technologies
Resistance Range 500000 ohms
Tolerance 20 +/- % 20 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details