POT 50K OHM 1/5W PLASTIC LINEAR
ROTARY POT, 50K, 0.2W, PANEL MOUNT; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | P160KNP-0QC20B50K | 85R2855 |
| Product Name | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Pot, 50K, 0.2W, Panel Mount; Track Resistance Tt Electronics/bi Technologies |
| Resistance Range | 50000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % |
| Power Rating | 0.2000 watts | 0.2000 watts |