TT Electronics Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KNP-0QC20B4K7

Description
POT 4.7K OHM 1/5W PLASTIC LINEAR
Datasheet
Description
POT 4.7K OHM 1/5W PLASTIC LINEAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P160KNP-0QC20B4K7
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KNP-0QC20B4K7
POT 4.7K OHM 1/5W PLASTIC LINEAR

POT 4.7K OHM 1/5W PLASTIC LINEAR

Supplier's Site
Rotary Pot, 47K, 0.2W, Panel Mount; Track Resistance Tt Electronics/bi Technologies - 85R2854 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 47K, 0.2W, Panel Mount; Track Resistance Tt Electronics/bi Technologies
85R2854
Rotary Pot, 47K, 0.2W, Panel Mount; Track Resistance Tt Electronics/bi Technologies 85R2854
ROTARY POT, 47K, 0.2W, PANEL MOUNT; Track Resistance:47kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm

ROTARY POT, 47K, 0.2W, PANEL MOUNT; Track Resistance:47kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number P160KNP-0QC20B4K7 85R2854
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Pot, 47K, 0.2W, Panel Mount; Track Resistance Tt Electronics/bi Technologies
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details