POT 25K OHM 1/5W PLASTIC LINEAR
ROTARY POTENTIOMETER, 25KOHM, ±20%; Track Resistance:25kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | P160KNP-0QC20B25K | 85R2852 |
| Product Name | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometer, 25Kohm, ±20%; Track Resistance Tt Electronics/bi Technologies |
| Resistance Range | 25000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % |
| Power Rating | 0.2000 watts | 0.2000 watts |