TT Electronics Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KNP-0QC20B250K

Description
POT 250K OHM 1/5W PLASTIC LINEAR
Datasheet
Description
POT 250K OHM 1/5W PLASTIC LINEAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P160KNP-0QC20B250K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KNP-0QC20B250K
POT 250K OHM 1/5W PLASTIC LINEAR

POT 250K OHM 1/5W PLASTIC LINEAR

Supplier's Site
Rotary Pot, 250K, 0.2W, Panel Mount; Track Resistance Tt Electronics/bi Technologies - 85R2853 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 250K, 0.2W, Panel Mount; Track Resistance Tt Electronics/bi Technologies
85R2853
Rotary Pot, 250K, 0.2W, Panel Mount; Track Resistance Tt Electronics/bi Technologies 85R2853
ROTARY POT, 250K, 0.2W, PANEL MOUNT; Track Resistance:250kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm

ROTARY POT, 250K, 0.2W, PANEL MOUNT; Track Resistance:250kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number P160KNP-0QC20B250K 85R2853
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Pot, 250K, 0.2W, Panel Mount; Track Resistance Tt Electronics/bi Technologies
Resistance Range 250000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers