TT Electronics Rotary Potentiometer, 1M, 20Mm, 20%; Track Resistance Tt Electronics/bi Technologies P160KNP-0QC20A1MEG

Description
ROTARY POTENTIOMETER, 1M, 20MM, 20%; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes
Description
ROTARY POTENTIOMETER, 1M, 20MM, 20%; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometer, 1M, 20Mm, 20%; Track Resistance Tt Electronics/bi Technologies - 34R4715 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 1M, 20Mm, 20%; Track Resistance Tt Electronics/bi Technologies
34R4715
Rotary Potentiometer, 1M, 20Mm, 20%; Track Resistance Tt Electronics/bi Technologies 34R4715
ROTARY POTENTIOMETER, 1M, 20MM, 20%; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes

ROTARY POTENTIOMETER, 1M, 20MM, 20%; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes

Supplier's Site
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P160KNP-0QC20A1MEG
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KNP-0QC20A1MEG
POT 1M OHM 1/10W PLASTIC LOG

POT 1M OHM 1/10W PLASTIC LOG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors
Product Number 34R4715 P160KNP-0QC20A1MEG
Product Name Rotary Potentiometer, 1M, 20Mm, 20%; Track Resistance Tt Electronics/bi Technologies Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers