TT Electronics Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KNP-0QC20A10K

Description
POT 10K OHM 1/10W PLASTIC LOG
Description
POT 10K OHM 1/10W PLASTIC LOG

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P160KNP-0QC20A10K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KNP-0QC20A10K
POT 10K OHM 1/10W PLASTIC LOG

POT 10K OHM 1/10W PLASTIC LOG

Supplier's Site
Rotary Potentiometer, Audio, 10Kohm, 100Mw, 20%; Track Resistance Tt Electronics/bi Technologies - 34R4716 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Audio, 10Kohm, 100Mw, 20%; Track Resistance Tt Electronics/bi Technologies
34R4716
Rotary Potentiometer, Audio, 10Kohm, 100Mw, 20%; Track Resistance Tt Electronics/bi Technologies 34R4716
ROTARY POTENTIOMETER, AUDIO, 10KOHM, 100mW, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

ROTARY POTENTIOMETER, AUDIO, 10KOHM, 100mW, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number P160KNP-0QC20A10K 34R4716
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, Audio, 10Kohm, 100Mw, 20%; Track Resistance Tt Electronics/bi Technologies
Resistance Range 10000 ohms
Tolerance 20 +/- % 20 +/- %
Power Rating 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers