POT 100K OHM 1/10W PLASTIC LOG
ROTARY POTENTIOMETER, AUDIO, 100KOHM, 100mW, 20%; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | P160KNP-0QC20A100K | 34R4717 |
| Product Name | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometer, Audio, 100Kohm, 100Mw, 20%; Track Resistance Tt Electronics/bi Technologies |
| Resistance Range | 100000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts |
| Configuration | Single Resistor |