TT Electronics Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KNP-0QC15C100K

Description
POT 100K OHM 1/10W PLASTIC R-LOG
Datasheet
Description
POT 100K OHM 1/10W PLASTIC R-LOG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P160KNP-0QC15C100K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KNP-0QC15C100K
POT 100K OHM 1/10W PLASTIC R-LOG

POT 100K OHM 1/10W PLASTIC R-LOG

Supplier's Site
Rotary Pot, 100K, 0.1W, Panel Mount; Track Resistance Tt Electronics/bi Technologies - 85R2841 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 100K, 0.1W, Panel Mount; Track Resistance Tt Electronics/bi Technologies
85R2841
Rotary Pot, 100K, 0.1W, Panel Mount; Track Resistance Tt Electronics/bi Technologies 85R2841
ROTARY POT, 100K, 0.1W, PANEL MOUNT; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Reverse Audio; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

ROTARY POT, 100K, 0.1W, PANEL MOUNT; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Reverse Audio; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number P160KNP-0QC15C100K 85R2841
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Pot, 100K, 0.1W, Panel Mount; Track Resistance Tt Electronics/bi Technologies
Resistance Range 100000 ohms
Tolerance 20 +/- % 20 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers