TT Electronics Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KNP-0QC15B100K

Description
POT 100K OHM 1/5W PLASTIC LINEAR
Datasheet
Description
POT 100K OHM 1/5W PLASTIC LINEAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P160KNP-0QC15B100K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KNP-0QC15B100K
POT 100K OHM 1/5W PLASTIC LINEAR

POT 100K OHM 1/5W PLASTIC LINEAR

Supplier's Site
Rotary Pot, 100K, 0.2W, Panel Mount; Track Resistance Tt Electronics/bi Technologies - 85R2838 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 100K, 0.2W, Panel Mount; Track Resistance Tt Electronics/bi Technologies
85R2838
Rotary Pot, 100K, 0.2W, Panel Mount; Track Resistance Tt Electronics/bi Technologies 85R2838
ROTARY POT, 100K, 0.2W, PANEL MOUNT; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mmRoHS Compliant: Yes

ROTARY POT, 100K, 0.2W, PANEL MOUNT; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number P160KNP-0QC15B100K 85R2838
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Pot, 100K, 0.2W, Panel Mount; Track Resistance Tt Electronics/bi Technologies
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details