TT Electronics Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KNP-0QC15A1K

Description
POT 1K OHM 1/10W PLASTIC LOG
Datasheet
Description
POT 1K OHM 1/10W PLASTIC LOG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P160KNP-0QC15A1K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KNP-0QC15A1K
POT 1K OHM 1/10W PLASTIC LOG

POT 1K OHM 1/10W PLASTIC LOG

Supplier's Site
Rotary Pot, 1K, 0.1W, Panel Mount; Track Resistance Tt Electronics/bi Technologies - 85R2836 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 1K, 0.1W, Panel Mount; Track Resistance Tt Electronics/bi Technologies
85R2836
Rotary Pot, 1K, 0.1W, Panel Mount; Track Resistance Tt Electronics/bi Technologies 85R2836
ROTARY POT, 1K, 0.1W, PANEL MOUNT; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

ROTARY POT, 1K, 0.1W, PANEL MOUNT; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number P160KNP-0QC15A1K 85R2836
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Pot, 1K, 0.1W, Panel Mount; Track Resistance Tt Electronics/bi Technologies
Resistance Range 1000 ohms
Tolerance 20 +/- % 20 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details