TT Electronics Rotary Potentiometers, Rheostats P160KNP-0FC25B5K

Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.2W, 1/5W Solder Lug
Request a Quote Datasheet
Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.2W, 1/5W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1311-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1311-ND
Rotary Potentiometers, Rheostats 987-1311-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.2W, 1/5W Solder Lug

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.2W, 1/5W Solder Lug

Buy Now Datasheet
Rotary Potentiometer, 5Kohm, 16Mm, 20%, 200Mw; Track Resistance Tt Electronics/bi Technologies - 46M2494 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 5Kohm, 16Mm, 20%, 200Mw; Track Resistance Tt Electronics/bi Technologies
46M2494
Rotary Potentiometer, 5Kohm, 16Mm, 20%, 200Mw; Track Resistance Tt Electronics/bi Technologies 46M2494
ROTARY POTENTIOMETER, 5KOHM, 16MM, 20%, 200mW; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:-; Shaft Diameter:6mm RoHS Compliant: Yes

ROTARY POTENTIOMETER, 5KOHM, 16MM, 20%, 200mW; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:-; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P160KNP-0FC25B5K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P160KNP-0FC25B5K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KNP-0FC25B5K
POT 5K OHM 1/5W PLASTIC LINEAR

POT 5K OHM 1/5W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 987-1311-ND 46M2494 P160KNP-0FC25B5K
Product Name Rotary Potentiometers, Rheostats Rotary Potentiometer, 5Kohm, 16Mm, 20%, 200Mw; Track Resistance Tt Electronics/bi Technologies Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data