TT Electronics Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KNP-0FC25B50K

Description
POT 50K OHM 1/5W PLASTIC LINEAR
Datasheet
Description
POT 50K OHM 1/5W PLASTIC LINEAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P160KNP-0FC25B50K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KNP-0FC25B50K
POT 50K OHM 1/5W PLASTIC LINEAR

POT 50K OHM 1/5W PLASTIC LINEAR

Supplier's Site
Rotary Pot, 50K, 0.2W, Panel Mount; Track Resistance Tt Electronics/bi Technologies - 85R2832 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 50K, 0.2W, Panel Mount; Track Resistance Tt Electronics/bi Technologies
85R2832
Rotary Pot, 50K, 0.2W, Panel Mount; Track Resistance Tt Electronics/bi Technologies 85R2832
ROTARY POT, 50K, 0.2W, PANEL MOUNT; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

ROTARY POT, 50K, 0.2W, PANEL MOUNT; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number P160KNP-0FC25B50K 85R2832
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Pot, 50K, 0.2W, Panel Mount; Track Resistance Tt Electronics/bi Technologies
Resistance Range 50000 ohms
Tolerance 20 +/- % 20 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details