TT Electronics Rotary Pot, 500R, 0.2W, Panel Mount; Track Resistance Tt Electronics/bi Technologies P160KNP-0FC20B500

Description
ROTARY POT, 500R, 0.2W, PANEL MOUNT; Track Resistance:500ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Datasheet
Description
ROTARY POT, 500R, 0.2W, PANEL MOUNT; Track Resistance:500ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Pot, 500R, 0.2W, Panel Mount; Track Resistance Tt Electronics/bi Technologies - 41AH7947 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 500R, 0.2W, Panel Mount; Track Resistance Tt Electronics/bi Technologies
41AH7947
Rotary Pot, 500R, 0.2W, Panel Mount; Track Resistance Tt Electronics/bi Technologies 41AH7947
ROTARY POT, 500R, 0.2W, PANEL MOUNT; Track Resistance:500ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

ROTARY POT, 500R, 0.2W, PANEL MOUNT; Track Resistance:500ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH7947
Product Name Rotary Pot, 500R, 0.2W, Panel Mount; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details